The PCF8583BS is a real-time clock and calendar integrated circuit that features a 2048-bit static CMOS RAM organized as 256 words by 8 bits. It operates on a supply voltage range of 2.5 V to 6 V for the I²C-bus interface and 1.0 V to 6.0 V for the clock function, making it suitable for low-voltage applications. The device includes a built-in 32.768 kHz oscillator and supports a four-year calendar, with options for 12-hour or 24-hour time formats. This component allows for serial data transfer via a two-wire I²C-bus, with automatic word address incrementing after each read or write operation. It provides 240 bytes of low-voltage RAM for additional data storage, with the first 8 bytes designated for clock, calendar, and counter functions, while the next 8 bytes can be programmed as alarm registers or used as free RAM space. The device also features programmable alarm, timer, and interrupt functions, making it versatile for various applications. The PCF8583BS is packaged in a thermal-enhanced very thin quad flat package (HVQFN20) with 20 terminals, measuring 5 x 5 x 0.85 mm, which is beneficial for space-constrained designs.
Real Time Clock (RTC) IC Clock/Calendar 240B I²C, 2-Wire Serial 20-VQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 20-VQFN
Real Time Clock (RTC) IC Clock/Calendar 240B I²C, 2-Wire Serial 20-VQFN Exposed Pad
IC RTC CLK/CALENDAR I2C 20HVQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCF8583BS,518-ND | PCF8583BS,518 | PCF8583BS,518 | PCF8583BS,518 |
| Product Name | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock |
| Package Type | Surface Mount; 20-VQFN Exposed Pad | Surface Mount; 20-VQFN Exposed Pad | Surface Mount; Surface Mount | |
| Supply Voltage | 2.5 to 6 volts | 2.5 to 6 volts |