Manufacturer: NXP
Win Source Part Number: 930122-PCF8564ACX9/B
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial Die
Package: Reel - TR
Package: Die
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PCF85
Categories: Integrated Circuits (ICs)
Case / Package: Die
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935285378027, PCF8564ACX9/B/1,02-N
IC RTC CLOCK/CALENDAR I2C DIE Product overview: PCF8564ACX9/B/1,02 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF8564ACX9/B/1,
IC RTC CLK/CALENDAR I2C DIE
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial Die
IC RTC CLOCK/CALENDAR I2C DIE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 930122-PCF8564ACX9/B/1,02 | 690-PCF8564ACX9/B/1,02 | PCF8564ACX9/B/1,02 | PCF8564ACX9/B/1,02 | PCF8564ACX9/B/1,02 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PCF8564ACX9/B/1,02 | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; Die | Tape & Reel (TR) | Surface Mount; Die | Surface Mount; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |