IC RTC CLK/CALENDAR I2C DIE Product overview: PCF8564ACX9/1 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF8564ACX9/1 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 209681-PCF8564ACX9/1
Packaging: Bulk
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.6μA to 0.75μA @ 2V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: Die
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 690-PCF8564ACX9/1 | 209681-PCF8564ACX9/1 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - PCF8564ACX9/1 |
| Package Type | Bulk | Surface Mount; Die |