Manufacturer: NXP
Win Source Part Number: 092952-PCF8563T/5
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.6μA to 0.75μA @ 2V to 5V
Family Name: PCF8563
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): PT7C4337WEX; PT7C4337WE; S-35190A-J8T1;
Introduction Date: March 25, 1998
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
IC RTC CLK/CALENDAR I2C 8-SOIC Product overview: PCF8563T/5 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF8563T/5 can be used for catalog matching and distributor lookup.
Real-Time Clock/Calendar I2C SOIC8
Real-Time Clock/Calendar I2C SOIC8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 092952-PCF8563T/5 | 690-PCF8563T/5 | 8652208P | 1242362 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PCF8563T/5 | SOIC Clock and Timing IC | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | |
| Package Type | Surface Mount; 8-SO | Reel - TR | SOIC; SOIC | SOIC; Soic |
| Supply Voltage | 1.8 to 5.5 volts |