NXP Semiconductors Integrated Circuits (ICs) - PMIC - Display Drivers PCF8553DTT/AY

Description
Win Source Part Number: 962174-PCF8553DTT/AY Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 40 Segment Interface: I2C, SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 10 Characters, 20 Characters, 160 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-PCF8553DTT/AYTR, 935304762518
Request a Quote
Description
Win Source Part Number: 962174-PCF8553DTT/AY Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 40 Segment Interface: I2C, SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 10 Characters, 20 Characters, 160 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-PCF8553DTT/AYTR, 935304762518
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 962174-PCF8553DTT/AY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
962174-PCF8553DTT/AY
Integrated Circuits (ICs) - PMIC - Display Drivers 962174-PCF8553DTT/AY
Win Source Part Number: 962174-PCF8553DTT/AY Category: Integrated Circuits (ICs)>PMIC - Display Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 40 Segment Interface: I2C, SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 10 Characters, 20 Characters, 160 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 56-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 56-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-PCF8553DTT/AYTR, 935304762518

Win Source Part Number: 962174-PCF8553DTT/AY
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: 40 Segment
Interface: I2C, SPI
Current - Supply: 1.2 µA
Display Type: LCD
Digits or Characters: 10 Characters, 20 Characters, 160 Elements
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-PCF8553DTT/AYTR,935304762518

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 962174-PCF8553DTT/AY
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details