NXP Semiconductors Integrated Circuits (ICs) - PMIC - Display Drivers PCF8551BTT/AJ

Description
Win Source Part Number: 970559-PCF8551BTT/AJ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix Interface: SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 9 Characters, 18 Characters, 144 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13772-2,93530582 2118,568-13772-1,PCF 8551BTT/AJ-ND,568-13 772-6 Base Product Number: PCF8551 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 970559-PCF8551BTT/AJ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix Interface: SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 9 Characters, 18 Characters, 144 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13772-2,93530582 2118,568-13772-1,PCF 8551BTT/AJ-ND,568-13 772-6 Base Product Number: PCF8551 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 970559-PCF8551BTT/AJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
970559-PCF8551BTT/AJ
Integrated Circuits (ICs) - PMIC - Display Drivers 970559-PCF8551BTT/AJ
Win Source Part Number: 970559-PCF8551BTT/AJ Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Cut Tape (CT), Standard Package: 2,000 Mounting: SMD (SMT) Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix Interface: SPI Current - Supply: 1.2 µA Display Type: LCD Digits or Characters: 9 Characters, 18 Characters, 144 Elements Voltage - Supply: 1.8V ~ 5.5V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-13772-2,93530582 2118,568-13772-1,PCF 8551BTT/AJ-ND,568-13 772-6 Base Product Number: PCF8551 Product Status: Obsolete

Win Source Part Number: 970559-PCF8551BTT/AJ
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Cut Tape (CT),
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: 7 Segment + DP, 14 Segment + DP + AP, Dot Matrix
Interface: SPI
Current - Supply: 1.2 µA
Display Type: LCD
Digits or Characters: 9 Characters, 18 Characters, 144 Elements
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-13772-2,935305822118,568-13772-1,PCF8551BTT/AJ-ND,568-13772-6
Base Product Number: PCF8551
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 970559-PCF8551BTT/AJ
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904460 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers