"Real Time Clock (RTC) IC Clock/Calendar I²C 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: NXP USA Inc.
Win Source Part Number: 1316883-PCF85263ATT1
Category: Integrated Circuits (ICs)>Clock/Timing>R
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Watchdog Timer
Standard Package: 2,500
Mounting: Surface Mount
Interface: I2C
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 0.9V ~ 5.5V
Current - Timekeeping (Max): 0.885µA @ 3.3V
Voltage - Supply: 0.9V ~ 1.8V, 0.9V ~ 5.5V
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-PCF85263ATT1/AZT
RoHS Status: ROHS3 Compliant
IC RTC CLK/CALENDAR I2C 10TSSOP Product overview: PCF85263ATT1/AZ from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF85263ATT1/AZ can be used for catalog matching and distributor lookup.
PCF85263A - Tiny Real-Time Clock/calendar with alarm function, battery switch-over, time stamp input, and I2C-bus
IC RTC CLK/CALENDAR I2C 10TSSOP
IC RTC CLK/CALENDAR I2C 10TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 568-PCF85263ATT1/AZTR-ND | 1316883-PCF85263ATT1/AZ | 690-PCF85263ATT1/AZ | PCF85263ATT1/AZ | PCF85263ATT1/AZ | PCF85263ATT1/AZ | PCF85263ATT1/AZ |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | Tape & Reel (TR) | SOP; SSOP | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts |