IC RTC CLOCK/CALENDAR I2C 8SO Product overview: PCF85263AT/AJ from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF85263AT/AJ can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: NXP
Win Source Part Number: 930117-PCF85263AT/AJ
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar - I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCF85263
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-12405-6, 568-12405, PCF85263AT/AJ-ND, 568-12405-2, 935302207118, 568-12405-1
IC RTC CLOCK/CALENDAR I2C 8SO
IC RTC CLK/CALENDAR I2C 8SO
ALARM RTC, -40 TO 85DEG C, SOIC-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS:hh; Clock IC Type:Alarm RTC; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:-RoHS Compliant: Yes
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-PCF85263AT/AJ | 568-12405-2-ND | 930117-PCF85263AT/AJ | PCF85263AT/AJ | PCF85263AT/AJ | 31AC6851 | PCF85263AT/AJ | PCF85263AT/AJ |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - PCF85263AT/AJ | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Alarm Rtc, -40 To 85Deg C, Soic-8; Date Format Nxp | Real Time Clocks | Real Time Clocks |
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 8-SO | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount | |
| Supply Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |