Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial Die
IC RTC CLOCK/CALENDAR I2C DIE
IC RTC CLK/CALENDAR I2C 12WLCSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PCF8523AUG/HAV | PCF8523AUG/HAV | PCF8523AUG/HAV |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; Die | Surface Mount; Surface Mount | |
| Supply Voltage | 1.6 to 5.5 volts |