IC EEPROM 16KBIT 400KHZ 8DIP Product overview: PCF85116-3N from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF85116-3N can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061245-PCF85116-3N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 2.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-PCF85116-3N | 061245-PCF85116-3N |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - EEPROM - PCF85116-3N |
| Memory Category | EEPROM | EEPROM; EEPROM |