NXP Semiconductors Memory - EEPROM - PCF85103C2D PCF85103C2D

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084333-PCF85103C2D Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 kHz Operating Supply Voltage: 5 V Memory Size: 256 B Interface: I2C Number of Pins: 8 Categories: EEPROM Case / Package: SOT-96 Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084333-PCF85103C2D Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 kHz Operating Supply Voltage: 5 V Memory Size: 256 B Interface: I2C Number of Pins: 8 Categories: EEPROM Case / Package: SOT-96 Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - PCF85103C2D - 1084333-PCF85103C2D - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - PCF85103C2D
1084333-PCF85103C2D
Memory - EEPROM - PCF85103C2D 1084333-PCF85103C2D
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084333-PCF85103C2D Packaging: Bulk Mounting: SMD (SMT) Frequency: 100 kHz Operating Supply Voltage: 5 V Memory Size: 256 B Interface: I2C Number of Pins: 8 Categories: EEPROM Case / Package: SOT-96 Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 6 V Min Supply Voltage: 2.5 V

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084333-PCF85103C2D
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 100 kHz
Operating Supply Voltage: 5 V
Memory Size: 256 B
Interface: I2C
Number of Pins: 8
Categories: EEPROM
Case / Package: SOT-96
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 774-PCF85103C2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-PCF85103C2D
Memory IC and Storage Component 774-PCF85103C2D
256 X 8 I2C/2-WIRE Serial EEPROM PDSO8 Product overview: PCF85103C2D from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF85103C2D can be used for catalog matching and distributor lookup.

256 X 8 I2C/2-WIRE Serial EEPROM PDSO8 Product overview: PCF85103C2D from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-PCF85103C2D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1084333-PCF85103C2D 774-PCF85103C2D
Product Name Memory - EEPROM - PCF85103C2D Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details