Manufacturer: NXP
Win Source Part Number: 853049-PCF85063ATT/A
Features: Real Time Clock (RTC) IC
Package: Reel - TR
Family Name: PCF85063
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-12404-6, PCF85063ATT/AJ-ND, 935304639118, 568-12404, 568-12404-2, PCF85063ATT/A,118, 568-12404-1
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC RTC CLK/CALENDAR I2C 8TSSOP Product overview: PCF85063ATT/AJ from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF85063ATT/AJ can be used for catalog matching and distributor lookup.
Real Time Clock, 0 Timer(s), CMOS, PDSO8
ALARM RTC, -40 TO 85DEG C, TSSOP-8; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS; Clock IC Type:Alarm RTC; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8TSSOP
IC RTC CLK/CALENDAR I2C 8TSSOP
IC RTC CLK/CALENDAR I2C 8TSSOP
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 853049-PCF85063ATT/AJ | 568-12404-6-ND | 690-PCF85063ATT/AJ | PCF85063ATT/AJ | 31AC6849 | PCF85063ATT/AJ | PCF85063ATT/AJ | PCF85063ATT/AJ | PCF85063ATT/AJ |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - PCF85063ATT/AJ | Real Time Clocks | Clock and Timing IC | Alarm Rtc, -40 To 85Deg C, Tssop-8; Date Format Nxp | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape & Reel (TR) | SOP; SSOP | TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Supply Voltage | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts |