"RF Transmitter Antenna 28-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter Antenna 28-TSSOP (0.173"", 4.40mm Width)"
"RF Transmitter Antenna 28-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 966281-PCF7953MTTC1A
Category: RF/IF and RFID>RF Transmitters
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Alternative Parts (Cross-Reference): PCF7953MTTC1AC2200PC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-15029-2,568-1502
Base Product Number: PCF7953
IC KEYLESS ENTRY/GO 28TSSOP Product overview: PCF7953MTTC1AC2200 from NXP Semiconductors is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-PCF7953MTTC1AC22
IC KEYLESS ENTRY/GO 28TSSOP
RF Transmitter Antenna 28-TSSOP (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 568-15029-1-ND | 966281-PCF7953MTTC1AC2200 | 871-PCF7953MTTC1AC2200 | PCF7953MTTC1AC2200 | PCF7953MTTC1AC2200 |
| Product Name | RF Transmitters | RF/IF and RFID - RF Transmitters | Rf Transmitter | RF and Wireless - RF Transmitters | RF Transmitters |
| Device Type | Transmitter |