Win Source Part Number: 1228500-PCF7952ATT/C
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: Passive Entry/Start
Package: Tape & Reel (TR)
Standard Package: 2,500
Frequency: 125kHz
Alternative Parts (Cross-Reference): PCF7952ATTC2BC20J;
ECCN: 5A992C
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935308389118
Base Product Number: PCF7952
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1228500-PCF7952ATT/C2BC20J |
| Product Name | RF/IF and RFID - RFID, RF Access, Monitoring ICs |
| Output Options | Inverting |