TRANSPONDER/RISC CONTROLLER, TSSOP-20; Frequency Min:-; Frequency Max:-; RFID IC Type:Read, Write; Programmable Memory:512B; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:-; Supply Voltage Max:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 65AC6175 |
| Product Name | Transponder/risc Controller, Tssop-20; Frequency Min Nxp |
| RFID Product | Reader |