NXP Semiconductors RFID Transponders, Tags PCF7938XA/CAAB3800

Description
IC TRANSPONDER IMMOBILIZER PLLMC
Datasheet
Description
IC TRANSPONDER IMMOBILIZER PLLMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Transponders, Tags - PCF7938XA/CAAB3800 - ODG (Origin Data Global)
Shenzhen, China
RFID Transponders, Tags
PCF7938XA/CAAB3800
RFID Transponders, Tags PCF7938XA/CAAB3800
IC TRANSPONDER IMMOBILIZER PLLMC

IC TRANSPONDER IMMOBILIZER PLLMC

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number PCF7938XA/CAAB3800
Product Name RFID Transponders, Tags
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-F16Q48-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI3210M-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details