NXP Semiconductors 32-bit 256KB 3.3V Embedded Microcontroller MCU PCF52223CAF80

Description
MCU 32-bit MCF5222x ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray Product overview: PCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF52223CAF80 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit MCF5222x ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray Product overview: PCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF52223CAF80 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 256KB 3.3V Embedded Microcontroller MCU - 685-PCF52223CAF80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 3.3V Embedded Microcontroller MCU
685-PCF52223CAF80
32-bit 256KB 3.3V Embedded Microcontroller MCU 685-PCF52223CAF80
MCU 32-bit MCF5222x ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray Product overview: PCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF52223CAF80 can be used for catalog matching and distributor lookup.

MCU 32-bit MCF5222x ColdFire RISC 256KB Flash 3.3V 100-Pin LQFP Tray Product overview: PCF52223CAF80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 3.3V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF52223CAF80 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PCF52223CAF80 - 1028449-PCF52223CAF80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PCF52223CAF80
1028449-PCF52223CAF80
Embedded - Embedded - Microcontrollers - PCF52223CAF80 1028449-PCF52223CAF80
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028449-PCF52223CAF8 0 Length: 14 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Type: FLASH Memory Size: 256 kB Interface: I2C, SPI, UART, USB RAM Size: 32 kB Height: 1.4 mm Number of Pins: 100 Watchdog Timer: Yes Width: 14 mm Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 80 MHz Halogen Free: Halogen Free Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: Coldfire Number of Programmable I/O: 56 Number of ADC Channels: 8 Number of UART Channels: 3 Number of Timers/Counters: 10 Number of I2C Channels: 1 Number of SPI Channels: 1 Number of PWM Channels: 4

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028449-PCF52223CAF80
Length: 14 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SPI, UART, USB
RAM Size: 32 kB
Height: 1.4 mm
Number of Pins: 100
Watchdog Timer: Yes
Width: 14 mm
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 80 MHz
Halogen Free: Halogen Free
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: Coldfire
Number of Programmable I/O: 56
Number of ADC Channels: 8
Number of UART Channels: 3
Number of Timers/Counters: 10
Number of I2C Channels: 1
Number of SPI Channels: 1
Number of PWM Channels: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PCF52223CAF80 1028449-PCF52223CAF80
Product Name 32-bit 256KB 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PCF52223CAF80
Data Bus 32 Bit 32 Bit
RAM 32 KB 0.0320 KB
Supply Voltage 3.3 volts 3.3 volts
Serial Interface I2C, SPI, UART, USB I²C; SPI; UART; USB; I2C, SPI, UART, USB
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers