32-BIT Flash 80 Mhz Risc Microcontroller PBGA81 Product overview: PCF5213LCVM66 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 80 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 80 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF5213LCVM66 can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109735-PCF5213LCVM6
Operating Supply Voltage: 3.3 V
Memory Type: FLASH
Memory Size: 256 kB
Interface: I2C, SPI, UART
RAM Size: 32 kB
Number of Pins: 81
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 66 MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: Coldfire
Max Operating Temperature: 85 °C
Number of Programmable I/O: 56
Number of Timers/Counters: 10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PCF5213LCVM66 | 1109735-PCF5213LCVM66 |
| Product Name | 32-bit 80 Mhz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PCF5213LCVM66 |
| Data Bus | 32 Bit | 32 Bit |
| RAM | 32 KB | 0.0320 KB |
| Supply Voltage | 3.3 volts | 3.3 volts |
| Serial Interface | I2C, SPI, UART | I²C; SPI; UART; I2C, SPI, UART |
| Package Type | Other; BGA | Other; BGA |