NXP Semiconductors Embedded - Embedded - Microcontrollers - PCF5208CVM166 PCF5208CVM166

Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030059-PCF5208CVM16 6 Mounting: SMD (SMT) Number of Pins: 196 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 166.67 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: Coldfire
Request a Quote
Description
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030059-PCF5208CVM16 6 Mounting: SMD (SMT) Number of Pins: 196 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 166.67 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: Coldfire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PCF5208CVM166 - 1030059-PCF5208CVM166 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PCF5208CVM166
1030059-PCF5208CVM166
Embedded - Embedded - Microcontrollers - PCF5208CVM166 1030059-PCF5208CVM166
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030059-PCF5208CVM16 6 Mounting: SMD (SMT) Number of Pins: 196 Categories: Embedded - Microcontrollers Case / Package: BGA Max Frequency: 166.67 MHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Core Architecture: Coldfire

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030059-PCF5208CVM166
Mounting: SMD (SMT)
Number of Pins: 196
Categories: Embedded - Microcontrollers
Case / Package: BGA
Max Frequency: 166.67 MHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: Coldfire

Buy Now
32-bit 166.67MHz BGA Embedded Microcontroller MCU - 685-PCF5208CVM166 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 166.67MHz BGA Embedded Microcontroller MCU
685-PCF5208CVM166
32-bit 166.67MHz BGA Embedded Microcontroller MCU 685-PCF5208CVM166
MPU MCF5xxx RISC 32-Bit CMOS 166.67MHz 196-Pin MA-BGA Product overview: PCF5208CVM166 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166.67MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 166.67MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF5208CVM166 can be used for catalog matching and distributor lookup.

MPU MCF5xxx RISC 32-Bit CMOS 166.67MHz 196-Pin MA-BGA Product overview: PCF5208CVM166 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 166.67MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 166.67MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF5208CVM166 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1030059-PCF5208CVM166 685-PCF5208CVM166
Product Name Embedded - Embedded - Microcontrollers - PCF5208CVM166 32-bit 166.67MHz BGA Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers