NXP Semiconductors 32-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU PCF51QE128CLK

Description
MCU 32-bit MCF51QE ColdFire RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP Tray Product overview: PCF51QE128CLK from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51QE128CLK can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit MCF51QE ColdFire RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP Tray Product overview: PCF51QE128CLK from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51QE128CLK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PCF51QE128CLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU
685-PCF51QE128CLK
32-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU 685-PCF51QE128CLK
MCU 32-bit MCF51QE ColdFire RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP Tray Product overview: PCF51QE128CLK from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51QE128CLK can be used for catalog matching and distributor lookup.

MCU 32-bit MCF51QE ColdFire RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP Tray Product overview: PCF51QE128CLK from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 128KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 128KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51QE128CLK can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PCF51QE128CLK - 1025778-PCF51QE128CLK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PCF51QE128CLK
1025778-PCF51QE128CLK
Embedded - Embedded - Microcontrollers - PCF51QE128CLK 1025778-PCF51QE128CLK
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025778-PCF51QE128CL K Mounting: SMD (SMT) Memory Type: FLASH Memory Size: 128 kB Interface: I2C, SCI, SPI RAM Size: 8 kB Number of Pins: 80 Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 32 b Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.1 V Core Architecture: Coldfire Number of I/Os: 54 Number of Programmable I/O: 54 Number of Timers/Counters: 3

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025778-PCF51QE128CLK
Mounting: SMD (SMT)
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, SCI, SPI
RAM Size: 8 kB
Number of Pins: 80
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.1 V
Core Architecture: Coldfire
Number of I/Os: 54
Number of Programmable I/O: 54
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PCF51QE128CLK 1025778-PCF51QE128CLK
Product Name 32-bit 128KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PCF51QE128CLK
Data Bus 32 Bit 32 Bit
RAM 8 KB 0.0080 KB
Supply Voltage 2.1 to 3.6 volts
Serial Interface I2C, SCI, SPI I²C; SPI; SCI; I2C, SCI, SPI
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details