ERROR: no product mention
Manufacturer: NXP
Win Source Part Number: 209678-PCF51AC128CCL
Packaging: Tray
Core Processor: Coldfire V1
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: PCF51AC128CCLKE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51AC128CCLKE can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLASH 80LQFP
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 209678-PCF51AC128CCLKE | 685-PCF51AC128CCLKE | PCF51AC128CCLKE | PCF51AC128CCLKE |
| Product Name | Embedded - Embedded - Microcontrollers - PCF51AC128CCLKE | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Clock Speed | 50 MHz | 50 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH |