NXP Semiconductors 32-bit 32BIT 128KB Embedded Microcontroller MCU PCF51AC128ACLKE

Description
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: PCF51AC128ACLKE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51AC128ACLKE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: PCF51AC128ACLKE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51AC128ACLKE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PCF51AC128ACLKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PCF51AC128ACLKE
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PCF51AC128ACLKE
IC MCU 32BIT 128KB FLASH 80LQFP Product overview: PCF51AC128ACLKE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51AC128ACLKE can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 80LQFP Product overview: PCF51AC128ACLKE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PCF51AC128ACLKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PCF51AC128ACLKE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PCF51AC128ACLKE-ND
Microcontrollers PCF51AC128ACLKE-ND
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PCF51AC128ACLKE - 209676-PCF51AC128ACLKE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PCF51AC128ACLKE
209676-PCF51AC128ACLKE
Embedded - Embedded - Microcontrollers - PCF51AC128ACLKE 209676-PCF51AC128ACLKE
Manufacturer: NXP Win Source Part Number: 209676-PCF51AC128ACL KE Packaging: Tray Core Processor: Coldfire V1 Number of I/O: 69 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: External Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (14x14) Speed(Frequency): 50MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 209676-PCF51AC128ACLKE
Packaging: Tray
Core Processor: Coldfire V1
Number of I/O: 69
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PCF51AC128ACLKE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PCF51AC128ACLKE
Microcontrollers PCF51AC128ACLKE
Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Coldfire V1 MCF51AC Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PCF51AC128ACLKE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PCF51AC128ACLKE
Embedded - Microcontrollers PCF51AC128ACLKE
IC MCU 32BIT 128KB FLASH 80LQFP

IC MCU 32BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PCF51AC128ACLKE PCF51AC128ACLKE-ND 209676-PCF51AC128ACLKE PCF51AC128ACLKE PCF51AC128ACLKE
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PCF51AC128ACLKE Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 32 KB 32 KB 128 KB 32 KB
Package Type Other; Tray LFQP; Other; 80-LQFP QFP; Other; 80-LQFP (14x14) QFP; Other; 80-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 50 MHz 50 MHz 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7392AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details