NXP Semiconductors Clock/Timing - Clock/Timing - Real Time Clocks - PCF2123TS/1 PCF2123TS/1

Description
Manufacturer: NXP Win Source Part Number: 091859-PCF2123TS/1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.33μA to 0.38μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 091859-PCF2123TS/1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.33μA to 0.38μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Real Time Clocks - PCF2123TS/1
091859-PCF2123TS/1
Clock/Timing - Clock/Timing - Real Time Clocks - PCF2123TS/1 091859-PCF2123TS/1
Manufacturer: NXP Win Source Part Number: 091859-PCF2123TS/1 Packaging: Reel - TR Type: Clock/Calendar Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer Mounting: SMD (SMT) Date Format: YY-MM-DD-dd Current - Timekeeping (Max): 0.33μA to 0.38μA @ 2V to 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 091859-PCF2123TS/1
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year, Square Wave Output, Watchdog Timer
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.33μA to 0.38μA @ 2V to 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP Clock and Timing IC - 690-PCF2123TS/1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
690-PCF2123TS/1
TSSOP Clock and Timing IC 690-PCF2123TS/1
IC RTC CLK/CALENDAR SPI 14-TSSOP Product overview: PCF2123TS/1 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF2123TS/1 can be used for catalog matching and distributor lookup.

IC RTC CLK/CALENDAR SPI 14-TSSOP Product overview: PCF2123TS/1 from NXP Semiconductors is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-PCF2123TS/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 091859-PCF2123TS/1 690-PCF2123TS/1
Product Name Clock/Timing - Clock/Timing - Real Time Clocks - PCF2123TS/1 TSSOP Clock and Timing IC
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data