Win Source Part Number: 1346126-PCF2003DUS/D
Category: Integrated Circuits (ICs) - Specialized ICs
Type: Watch Circuit
Package: Tape & Reel
Applications: Wrist Watches
Standard Package: 4,000
Mounting Type: Surface Mount
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.16x0.86)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: PCF2003
IC CLOCK 32KHZ 1CIR 8WLCSP
Watch Circuit 8-WLCSP (1.16x0.86)
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1346126-PCF2003DUS/DAAZ | PCF2003DUS/DAAZ | PCF2003DUS/DAAZ |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |