NXP Semiconductors Integrated Circuits (ICs) - Interface - I/O Expanders PCAL6524HEAZ

Description
Win Source Part Number: 1261062-PCAL6524HEAZ Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Interface: I2C Number of I/O: 24 Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-HUQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 1 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12879-1,93530533 1147,568-12879-6,568 -12879-2 Base Product Number: PCAL6524
Request a Quote Datasheet
Description
Win Source Part Number: 1261062-PCAL6524HEAZ Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Interface: I2C Number of I/O: 24 Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-HUQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 1 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12879-1,93530533 1147,568-12879-6,568 -12879-2 Base Product Number: PCAL6524
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - I/O Expanders - 1261062-PCAL6524HEAZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1261062-PCAL6524HEAZ
Integrated Circuits (ICs) - Interface - I/O Expanders 1261062-PCAL6524HEAZ
Win Source Part Number: 1261062-PCAL6524HEAZ Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Interface: I2C Number of I/O: 24 Interrupt Output: Yes Voltage - Supply: 1.65V ~ 5.5V Package / Case: 32-UFQFN Exposed Pad Supplier Device Package: 32-HUQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 1 MHz ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12879-1,93530533 1147,568-12879-6,568 -12879-2 Base Product Number: PCAL6524

Win Source Part Number: 1261062-PCAL6524HEAZ
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Interface: I2C
Number of I/O: 24
Interrupt Output: Yes
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 32-UFQFN Exposed Pad
Supplier Device Package: 32-HUQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 1 MHz
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-12879-1,935305331147,568-12879-6,568-12879-2
Base Product Number: PCAL6524

Buy Now Datasheet
Interface - I/O Expanders - PCAL6524HEAZ - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCAL6524HEAZ
Interface - I/O Expanders PCAL6524HEAZ
IC EXPANDER 24B 32HUQFN

IC EXPANDER 24B 32HUQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1261062-PCAL6524HEAZ PCAL6524HEAZ
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

PCI Control of PXI/CompactPCI - PCI-8570, PXI-8570 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details