NXP Semiconductors Analog Switch and Multiplexer IC PCA9849PWJ

Description
IC MULTIPLEXER 2 X 4:1 16TSSOP Product overview: PCA9849PWJ from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PCA9849PWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 2 X 4:1 16TSSOP Product overview: PCA9849PWJ from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PCA9849PWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PCA9849PWJ
Analog Switch and Multiplexer IC 743-PCA9849PWJ
IC MULTIPLEXER 2 X 4:1 16TSSOP Product overview: PCA9849PWJ from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PCA9849PWJ can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2 X 4:1 16TSSOP Product overview: PCA9849PWJ from NXP Semiconductors is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PCA9849PWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 568-PCA9849PWJTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-PCA9849PWJTR-ND
Signal Switches, Multiplexers, Decoders 568-PCA9849PWJTR-ND
Multiplexer 2 x 4:1 16-TSSOP

Multiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 568-12880-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-12880-1-ND
Signal Switches, Multiplexers, Decoders 568-12880-1-ND
Multiplexer 2 x 4:1 16-TSSOP

Multiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 568-PCA9849PWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
568-PCA9849PWJDKR-ND
Signal Switches, Multiplexers, Decoders 568-PCA9849PWJDKR-ND
Multiplexer 2 x 4:1 16-TSSOP

Multiplexer 2 x 4:1 16-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PCA9849PWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PCA9849PWJ
Logic - Signal Switches, Multiplexers, Decoders PCA9849PWJ
IC MULTIPLEXER 2 X 4:1 16TSSOP

IC MULTIPLEXER 2 X 4:1 16TSSOP

Supplier's Site Datasheet
Multiplexer, Dual, 4 Nxp - 85Y0095 - Newark, An Avnet Company
Chicago, IL, United States
Multiplexer, Dual, 4 Nxp
85Y0095
Multiplexer, Dual, 4 Nxp 85Y0095
MULTIPLEXER, DUAL, 4:1, TSSOP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:24ohm; Supply Voltage Range:800mV to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

MULTIPLEXER, DUAL, 4:1, TSSOP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:24ohm; Supply Voltage Range:800mV to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PCA9849PWJ 568-PCA9849PWJTR-ND PCA9849PWJ 85Y0095
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders Multiplexer, Dual, 4 Nxp
Standards and Certifications RoHS
Supply Voltage (VS) 0.8000 volts 0.8000 to 3.6 volts
Min Operating Current 0.1500 mA
Power Dissipation 400 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125GF,132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LS253DC - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
Operating Temperature 0.0 to 70 C (32 to 158 F)
Package Type DIP; CDIP; 16-CDIP (0.300\", 7.62mm)
View Details
Signal Switches, Multiplexers, Decoders - 1727-4302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1904661 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type So
Number of Pins 16
View Details