NXP Semiconductors Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCA9691TS/1,118 PCA9691TS/1,118

Description
Manufacturer: NXP Win Source Part Number: 791511-PCA9691TS/1,1 18 Packaging: Reel package Type: ADC, DAC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: I2C, Serial Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PCA9691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9691TS/1; PCA9691TS; PCF8591T,512; PCF8591T,118; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 791511-PCA9691TS/1,1 18 Packaging: Reel package Type: ADC, DAC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: I2C, Serial Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PCA9691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9691TS/1; PCA9691TS; PCF8591T,512; PCF8591T,118; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCA9691TS/1,118
791511-PCA9691TS/1,118
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCA9691TS/1,118 791511-PCA9691TS/1,118
Manufacturer: NXP Win Source Part Number: 791511-PCA9691TS/1,1 18 Packaging: Reel package Type: ADC, DAC Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: I2C, Serial Resolution (Bits): 8 b Voltage Supply Source: Single Supply Part Status: Obsolete(EOL) Family Name: PCA9691 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): PCA9691TS/1; PCA9691TS; PCF8591T,512; PCF8591T,118; Introduction Date: April 08, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 791511-PCA9691TS/1,118
Packaging: Reel package
Type: ADC, DAC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: I2C, Serial
Resolution (Bits): 8 b
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: PCA9691
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PCA9691TS/1; PCA9691TS; PCF8591T,512; PCF8591T,118;
Introduction Date: April 08, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Analog-to-Digital Converter IC
768-PCA9691TS/1,118
8-bit 8BIT Analog-to-Digital Converter IC 768-PCA9691TS/1,118
IC ADC/DAC 8BIT 16TSSOP Product overview: PCA9691TS/1,118 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCA9691TS/1,118 can be used for catalog matching and distributor lookup.

IC ADC/DAC 8BIT 16TSSOP Product overview: PCA9691TS/1,118 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 8BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCA9691TS/1,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCA9691TS/1,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCA9691TS/1,118
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCA9691TS/1,118
IC ADC/DAC 8BIT 16TSSOP

IC ADC/DAC 8BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 791511-PCA9691TS/1,118 768-PCA9691TS/1,118 PCA9691TS/1,118
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCA9691TS/1,118 8-bit 8BIT Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; I2C; I2C, Serial I2C, Serial
Unlock Full Specs
to access all available technical data