NXP Semiconductors PMIC - PMIC - LED Drivers - PCA9685PW PCA9685PW

Description
Manufacturer: NXP Win Source Part Number: 269925-PCA9685PW Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Family Name: PCA9685PW Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Alternative Parts (Cross-Reference): PCA9685PW/Q900,118; PCA9685PW/Q900; TLC59401PWPR; TLC59401PWP; Introduction Date: July 24, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 269925-PCA9685PW Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Family Name: PCA9685PW Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Alternative Parts (Cross-Reference): PCA9685PW/Q900,118; PCA9685PW/Q900; TLC59401PWPR; TLC59401PWP; Introduction Date: July 24, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics, Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - PCA9685PW - 269925-PCA9685PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PCA9685PW
269925-PCA9685PW
PMIC - PMIC - LED Drivers - PCA9685PW 269925-PCA9685PW
Manufacturer: NXP Win Source Part Number: 269925-PCA9685PW Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 16 Dimming: PWM Family Name: PCA9685PW Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Alternative Parts (Cross-Reference): PCA9685PW/Q900,118; PCA9685PW/Q900; TLC59401PWPR; TLC59401PWP; Introduction Date: July 24, 2008 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Application Field: Used in LED Lighting, Consumer Electronics, Portable Devices, Power Management

Manufacturer: NXP
Win Source Part Number: 269925-PCA9685PW
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Family Name: PCA9685PW
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): PCA9685PW/Q900,118; PCA9685PW/Q900; TLC59401PWPR; TLC59401PWP;
Introduction Date: July 24, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Application Field: Used in LED Lighting, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
25MA 10000uA TSSOP LED Driver IC
137-PCA9685PW
25MA 10000uA TSSOP LED Driver IC 137-PCA9685PW
IC LED DRVR LIN DIM 25MA 28TSSOP / LED Driver 10000uA Supply Current 28-Pin TSSOP Product overview: PCA9685PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 10000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, 10000uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9685PW can be used for catalog matching and distributor lookup.

IC LED DRVR LIN DIM 25MA 28TSSOP / LED Driver 10000uA Supply Current 28-Pin TSSOP Product overview: PCA9685PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA, 10000uA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, 10000uA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9685PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 269925-PCA9685PW 137-PCA9685PW
Product Name PMIC - PMIC - LED Drivers - PCA9685PW 25MA 10000uA TSSOP LED Driver IC
Form Factor Intgrated Circuit (IC)
Input Voltage 2.3 volts
Output Voltage 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 1658524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
PMIC - LED Drivers - LM3431AMHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details