NXP Semiconductors Interface - Interface - I/O Expanders - PCA9672PW,112 PCA9672PW,112

Description
Manufacturer: NXP Win Source Part Number: 114299-PCA9672PW,112 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23009-E/SS; PCA9672D; PCA9672PW,112; PCA9672D,518; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 114299-PCA9672PW,112 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23009-E/SS; PCA9672D; PCA9672PW,112; PCA9672D,518; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9672PW,112
114299-PCA9672PW,112
Interface - Interface - I/O Expanders - PCA9672PW,112 114299-PCA9672PW,112
Manufacturer: NXP Win Source Part Number: 114299-PCA9672PW,112 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23009-E/SS; PCA9672D; PCA9672PW,112; PCA9672D,518; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 114299-PCA9672PW,112
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): MCP23009-E/SS; PCA9672D; PCA9672PW,112; PCA9672D,518;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9672PW,112 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9672PW,112
Interface - I/O Expanders PCA9672PW,112
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 114299-PCA9672PW,112 PCA9672PW,112
Product Name Interface - Interface - I/O Expanders - PCA9672PW,112 Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCF8575CDW - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 2x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details