Manufacturer: NXP
Win Source Part Number: 127562-PCA9670D,518
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Bus Expanders |
| Product Number | 127562-PCA9670D,518 |
| Product Name | Interface - Interface - I/O Expanders - PCA9670D,518 |