LED Driver IC 24 Output Linear PWM Dimming 100mA 48-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 1086846-PCA9626B,118
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Internal Switch(s): Yes
Number of Outputs: 24
Dimming: PWM
Output Voltage: 40V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
IC LED DRVR LIN PWM 100MA 48LQFP Product overview: PCA9626B,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9626B,118 can be used for catalog matching and distributor lookup.
LED DRIVER, FULL REEL; Device Topology:-; No. of Outputs:24Outputs; Output Current:100mA; Output Voltage:40V; Driver Case Style:LQFP; No. of Pins:48Pins; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Switching Frequency:1MHz RoHS Compliant: Yes
NXP - PCA9626B,118 - LED DRIVER, FULL REEL
IC LED DRVR LIN PWM 100MA 48LQFP
IC LED DRVR LIN DIM 100MA 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 568-4774-2-ND | 1086846-PCA9626B,118 | 137-PCA9626B,118 | 29T3973 | 568-PCA9626B,118 | PCA9626B,118 | PCA9626B,118 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PCA9626B,118 | 100MA LED Driver IC | Led Driver, Full Reel; Device Topology Nxp | NXP - PCA9626B,118 - LED DRIVER, FULL REEL | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |