DIFF I2C-BUS BUFFER, -40 TO 85DEG C; Logic Device Type:Differential I2C-Bus Buffer; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Logic IC Family:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 31AK5724 |
| Product Name | Diff I2C-Bus Buffer, -40 To 85Deg C; Logic Device Type Nxp |