NXP Semiconductors Signal Buffers, Repeaters, Splitters PCA9615DPJ

Description
Buffer, ReDriver 2 Channel 400kHz 10-TSSOP
Request a Quote Datasheet
Description
Buffer, ReDriver 2 Channel 400kHz 10-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Buffers, Repeaters, Splitters - 568-11484-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
568-11484-2-ND
Signal Buffers, Repeaters, Splitters 568-11484-2-ND
Buffer, ReDriver 2 Channel 400kHz 10-TSSOP

Buffer, ReDriver 2 Channel 400kHz 10-TSSOP

Buy Now Datasheet
Fm+/smbus/i2C-Bus Buffer, -40 To 85Deg C; Ic Interface Type Nxp - 31AC6828 - Newark, An Avnet Company
Chicago, IL, United States
Fm+/smbus/i2C-Bus Buffer, -40 To 85Deg C; Ic Interface Type Nxp
31AC6828
Fm+/smbus/i2C-Bus Buffer, -40 To 85Deg C; Ic Interface Type Nxp 31AC6828
FM+/SMBUS/I2C-BUS BUFFER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:10Pins RoHS Compliant: Yes

FM+/SMBUS/I2C-BUS BUFFER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:10Pins RoHS Compliant: Yes

Supplier's Site
Interface - Signal Buffers, Repeaters, Splitters - PCA9615DPJ - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
PCA9615DPJ
Interface - Signal Buffers, Repeaters, Splitters PCA9615DPJ
IC REDRIVER I2C 2CH 10TSSOP

IC REDRIVER I2C 2CH 10TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 568-11484-2-ND 31AC6828 PCA9615DPJ
Product Name Signal Buffers, Repeaters, Splitters Fm+/smbus/i2C-Bus Buffer, -40 To 85Deg C; Ic Interface Type Nxp Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 2.3 to 5.5 volts 2.3 to 5.5 volts
Source Current (IS) 0.0160 milliamps 0.0160 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-AD623ARM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 800-1654-5-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details