BIDIRECTIONAL BUS BUFFER, DUAL, TSSOP-8; Logic Device Type:Bidirectional Bus Buffer; Logic Family / Base Number:PCA9601; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Logic IC Family:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 41AH8235 |
| Product Name | Bidirectional Bus Buffer, Dual, Tssop-8; Logic Device Type Nxp |