Manufacturer: NXP
Win Source Part Number: 088859-PCA9600DP
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 10pF
Family Name: PCA9600
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 15 V
Operating Supply Current: 5.2mA
Alternative Parts (Cross-Reference): P82B96DGKR; P82B96DGKRG4; P82B96PWT; P82B96PWG4;
Introduction Date: June 02, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 088859-PCA9600DP |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9600DP |
| Supply Voltage (VS) | 2.5 to 15 volts |