Buffer, ReDriver 1 Channel 1MHz 8-SO
Buffer, ReDriver 1 Channel 1MHz 8-SO
Buffer, ReDriver 1 Channel 1MHz 8-SO
Win Source Part Number: 1260962-PCA9600D,118
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: I2C
Standard Package: 2,500
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 5.2mA
Number of Channels: 1
Data Rate (Max): 1MHz
Capacitance - Input: 10 pF
Voltage - Supply: 2.5V ~ 15V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-11937-2,568-1193
Base Product Number: PCA9600
IC REDRIVER I2C 1CH 1MHZ 8SO
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 568-11937-2-ND | 1260962-PCA9600D,118 | PCA9600D,118 |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters |
| Supply Voltage (VS) | 2.5 to 15 volts | 2.5 to 15 volts |