NXP Semiconductors Interface - Interface - I/O Expanders - PCA9575HF,118 PCA9575HF,118

Description
Manufacturer: NXP Win Source Part Number: 126671-PCA9575HF,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HWQFN (4x4) Supply Voltage - Operating: 1.1 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 126671-PCA9575HF,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HWQFN (4x4) Supply Voltage - Operating: 1.1 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9575HF,118 - 126671-PCA9575HF,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9575HF,118
126671-PCA9575HF,118
Interface - Interface - I/O Expanders - PCA9575HF,118 126671-PCA9575HF,118
Manufacturer: NXP Win Source Part Number: 126671-PCA9575HF,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HWQFN (4x4) Supply Voltage - Operating: 1.1 V to 3.6 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 126671-PCA9575HF,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 1mA, 3mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HWQFN (4x4)
Supply Voltage - Operating: 1.1 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9575HF,118 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9575HF,118
Interface - I/O Expanders PCA9575HF,118
IC I/O EXPANDER I2C 16B 24HWQFN

IC I/O EXPANDER I2C 16B 24HWQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 126671-PCA9575HF,118 PCA9575HF,118
Product Name Interface - Interface - I/O Expanders - PCA9575HF,118 Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - CAT9555HV6I - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
SAS Expander - 3x36R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details