NXP Semiconductors Integrated Circuits (ICs) - Interface - I/O Expanders PCA9574PW,118

Description
Win Source Part Number: 1084248-PCA9574PW,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Voltage - Supply: 1.1V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): PCA9516APW,112; PCA9500PW,112; PCA9500PW; TCA9534PWR; TCA9534APWR; TCA9538PWR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9574PW,118-ND,PCA 9574PW-T-ND,954-PCA9 574PW118,NXPNXPPCA95 74PW,118,568-8714-2, 935285149118,568-871 4-1,568-8714-6,2156- PCA9574PW,118,PCA957 4PW118,PCA9574PW-T Base Product Number: PCA9574
Request a Quote Datasheet
Description
Win Source Part Number: 1084248-PCA9574PW,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Voltage - Supply: 1.1V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): PCA9516APW,112; PCA9500PW,112; PCA9500PW; TCA9534PWR; TCA9534APWR; TCA9538PWR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9574PW,118-ND,PCA 9574PW-T-ND,954-PCA9 574PW118,NXPNXPPCA95 74PW,118,568-8714-2, 935285149118,568-871 4-1,568-8714-6,2156- PCA9574PW,118,PCA957 4PW118,PCA9574PW-T Base Product Number: PCA9574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - I/O Expanders
1084248-PCA9574PW,118
Integrated Circuits (ICs) - Interface - I/O Expanders 1084248-PCA9574PW,118
Win Source Part Number: 1084248-PCA9574PW,11 8 Category: Integrated Circuits (ICs)>Interface - I/O Expanders Features: POR Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Push-Pull Interface: I2C, SMBus Number of I/O: 8 Current - Output Source/Sink: 1mA, 3mA Interrupt Output: Yes Voltage - Supply: 1.1V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Clock Frequency: 400 kHz Alternative Parts (Cross-Reference): PCA9516APW,112; PCA9500PW,112; PCA9500PW; TCA9534PWR; TCA9534APWR; TCA9538PWR; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9574PW,118-ND,PCA 9574PW-T-ND,954-PCA9 574PW118,NXPNXPPCA95 74PW,118,568-8714-2, 935285149118,568-871 4-1,568-8714-6,2156- PCA9574PW,118,PCA957 4PW118,PCA9574PW-T Base Product Number: PCA9574

Win Source Part Number: 1084248-PCA9574PW,118
Category: Integrated Circuits (ICs)>Interface - I/O Expanders
Features: POR
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Push-Pull
Interface: I2C, SMBus
Number of I/O: 8
Current - Output Source/Sink: 1mA, 3mA
Interrupt Output: Yes
Voltage - Supply: 1.1V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Clock Frequency: 400 kHz
Alternative Parts (Cross-Reference): PCA9516APW,112; PCA9500PW,112; PCA9500PW; TCA9534PWR; TCA9534APWR; TCA9538PWR;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: PCA9574PW,118-ND,PCA9574PW-T-ND,954-PCA9574PW118,NXPNXPPCA9574PW,118,568-8714-2,935285149118,568-8714-1,568-8714-6,2156-PCA9574PW,118,PCA9574PW118,PCA9574PW-T
Base Product Number: PCA9574

Buy Now Datasheet
Interface - I/O Expanders - PCA9574PW,118 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9574PW,118
Interface - I/O Expanders PCA9574PW,118
IC I/O EXPANDER I2C 8B 16TSSOP

IC I/O EXPANDER I2C 8B 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1084248-PCA9574PW,118 PCA9574PW,118
Product Name Integrated Circuits (ICs) - Interface - I/O Expanders Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details