The PCA9555D,112 is a 16-bit I²C-bus and SMBus I/O port expander designed for applications requiring additional GPIO. It features a 24-pin CMOS package and supports a power supply voltage range of 2.3 V to 5.5 V, with 5 V tolerant I/O pins. The device allows for individual I/O configuration, enabling each pin to be set as either an input or output. It includes a polarity inversion register and an active LOW interrupt output that signals when an input state changes. The PCA9555D,112 can operate at clock frequencies from 0 Hz to 400 kHz and is compatible with up to eight devices on the same I²C-bus/SMBus due to its adjustable address pins. The device also boasts low standby current and robust ESD protection, making it suitable for various applications such as sensors, switches, and LED control.
Manufacturer: NXP
Win Source Part Number: 141185-PCA9555D,112
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SO
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC I/O EXPANDER I2C 16B 24SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Bus Expanders | Bus Expanders |
| Product Number | 141185-PCA9555D,112 | PCA9555D,112 |
| Product Name | Interface - Interface - I/O Expanders - PCA9555D,112 | Interface - I/O Expanders |
| Bus Protocols | I²C, SMBus |