NXP Semiconductors Interface - Interface - I/O Expanders - PCA9555BS,118 PCA9555BS,118

Description
Manufacturer: NXP Win Source Part Number: 026484-PCA9555BS,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 026484-PCA9555BS,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9555BS,118 - 026484-PCA9555BS,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9555BS,118
026484-PCA9555BS,118
Interface - Interface - I/O Expanders - PCA9555BS,118 026484-PCA9555BS,118
Manufacturer: NXP Win Source Part Number: 026484-PCA9555BS,118 Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 026484-PCA9555BS,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - PCA9555BS,118 - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
PCA9555BS,118
Interface - I/O Expanders PCA9555BS,118
IC I/O EXPANDER I2C 16B 24HVQFN

IC I/O EXPANDER I2C 16B 24HVQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 026484-PCA9555BS,118 PCA9555BS,118
Product Name Interface - Interface - I/O Expanders - PCA9555BS,118 Interface - I/O Expanders
Bus Protocols I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Specs
Bus Protocols CAN V2.0b
View Details