NXP Semiconductors 550uA 25MA TSSOP LED Driver IC PCA9552PW

Description
LED Driver 550uA Supply Current 24-Pin TSSOP / IC LED DRVR LIN DIM 25MA 24TSSOP Product overview: PCA9552PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550uA, 25MA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 550uA, 25MA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver 550uA Supply Current 24-Pin TSSOP / IC LED DRVR LIN DIM 25MA 24TSSOP Product overview: PCA9552PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550uA, 25MA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 550uA, 25MA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552PW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
550uA 25MA TSSOP LED Driver IC
137-PCA9552PW
550uA 25MA TSSOP LED Driver IC 137-PCA9552PW
LED Driver 550uA Supply Current 24-Pin TSSOP / IC LED DRVR LIN DIM 25MA 24TSSOP Product overview: PCA9552PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550uA, 25MA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 550uA, 25MA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552PW can be used for catalog matching and distributor lookup.

LED Driver 550uA Supply Current 24-Pin TSSOP / IC LED DRVR LIN DIM 25MA 24TSSOP Product overview: PCA9552PW from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550uA, 25MA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 550uA, 25MA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - PCA9552PW - 091394-PCA9552PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PCA9552PW
091394-PCA9552PW
PMIC - PMIC - LED Drivers - PCA9552PW 091394-PCA9552PW
Manufacturer: NXP Win Source Part Number: 091394-PCA9552PW Packaging: Reel - TR Type: Power Switch Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Number of Outputs: 16 Dimming: I2C Family Name: PCA9552PW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Alternative Parts (Cross-Reference): CAT9552YI-T2; STP16DPPS05PTR; STP16DPS05PTR; TC62D723FNG; Introduction Date: February 24, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 091394-PCA9552PW
Packaging: Reel - TR
Type: Power Switch
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Family Name: PCA9552PW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): CAT9552YI-T2; STP16DPPS05PTR; STP16DPS05PTR; TC62D723FNG;
Introduction Date: February 24, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-PCA9552PW 091394-PCA9552PW
Product Name 550uA 25MA TSSOP LED Driver IC PMIC - PMIC - LED Drivers - PCA9552PW
Number of Channels 16 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 285397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 30 watts
Features Outdoor Rated; RoHS Compliant
View Details