PCA9552D - 16-Bit C-Bus LED Driv Product overview: PCA9552D,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552D,118 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Power Switch Dimming 25mA 24-SO
LED Driver IC 16 Output Power Switch Dimming 25mA 24-SO
LED Driver, 16-Segment, PDSO24
PCA9552D - 16-Bit C-Bus LED Driv
IC LED DRIVER LIN DIM 25MA 24SO
LED DRIVER, -40 TO 85DEG C, SOIC-24; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:200mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PCA9552D,118 | 568-PCA9552D118CT-ND | PCA9552D,118 | PCA9552D,118 | PCA9552D,118 | 85AC2126 |
| Product Name | 16-bit LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, -40 To 85Deg C, Soic-24; Device Topology Nxp | |
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||
| Number of Channels | 16 # | |||||
| Package Type | Bulk |