The PCA9552BS,118 is a 16-bit I²C-bus LED driver designed for applications requiring programmable blink rates. It features two selectable blink rates, allowing for frequencies between 0.172 Hz and 44 Hz, which can be configured for each output. The device can sink up to 25 mA per output and a total of 200 mA across all outputs, making it suitable for driving multiple LEDs. The PCA9552BS includes an internal oscillator, eliminating the need for external components, and supports general-purpose I/O expansion for unused bits. It operates within a power supply range of 2.3 V to 5.5 V and is compatible with I²C-bus and SMBus protocols. The device also includes features such as a power-on reset, active LOW reset input, and ESD protection exceeding 2000 V. It is available in an HVQFN24 package, which is compact and thermal-enhanced. This product is ideal for engineers looking to efficiently manage LED control with minimal bus traffic.
IC LED DRIVER PS 25MA 24HVQFN Product overview: PCA9552BS,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9552BS,118 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Power Switch Dimming 25mA 24-HVQFN (4x4)
LED Driver IC 16 Output Power Switch Dimming 25mA 24-HVQFN (4x4)
LED Driver IC 16 Output Power Switch Dimming 25mA 24-HVQFN (4x4)
Manufacturer: NXP
Win Source Part Number: 113105-PCA9552BS,118
Packaging: Reel - TR
Type: Power Switch
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HVQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC LED DRVR LIN DIM 25MA 24HVQFN
LED DRIVER, 16 O/P, 5.5V, HVQFN-24; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:-; Output Current Max:25mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Product Range:- RoHS Compliant: Yes
IC LED DRIVER PS 25MA 24HVQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PCA9552BS,118 | 568-3389-2-ND | 113105-PCA9552BS,118 | PCA9552BS,118 | 31AC6810 | PCA9552BS,118 |
| Product Name | 25MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - PCA9552BS,118 | PMIC - LED Drivers | Led Driver, 16 O/p, 5.5V, Hvqfn-24; Device Topology Nxp | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |
| Number of Channels | 16 # | |||||
| Package Type | Tape & Reel (TR) | 24-HVQFN (4x4) |