IC LED DRVR LIN I2C 25MA 8TSSOP Product overview: PCA9550DP,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9550DP,118 can be used for catalog matching and distributor lookup.
LED Driver IC 2 Output Linear I²C Dimming 25mA 8-TSSOP
LED Driver IC 2 Output Linear I²C Dimming 25mA 8-TSSOP
LED Driver IC 2 Output Linear I²C Dimming 25mA 8-TSSOP
Manufacturer: NXP
Win Source Part Number: 119566-PCA9550DP,118
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC LED DRVR LIN I2C 25MA 8TSSOP
IC LED DRVR LIN DIM 25MA 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-PCA9550DP,118 | 568-3387-6-ND | 119566-PCA9550DP,118 | PCA9550DP,118 | PCA9550DP,118 |
| Product Name | 25MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - PCA9550DP,118 | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | |
| Number of Channels | 2 # | ||||
| Package Type | Tape & Reel (TR) | 8-TSSOP | |||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |