NXP Semiconductors PMIC - PMIC - LED Drivers - PCA9550D+118 PCA9550D+118

Description
Manufacturer: NXP Win Source Part Number: 345212-PCA9550D+118 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 345212-PCA9550D+118 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - PCA9550D+118 - 345212-PCA9550D+118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PCA9550D+118
345212-PCA9550D+118
PMIC - PMIC - LED Drivers - PCA9550D+118 345212-PCA9550D+118
Manufacturer: NXP Win Source Part Number: 345212-PCA9550D+118 Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 400kHz Internal Switch(s): Yes Number of Outputs: 2 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 345212-PCA9550D+118
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-PCA9550D+118
25MA LED Driver IC 137-PCA9550D+118
IC LED DRIVER LIN DIM 25MA 8SO Product overview: PCA9550D+118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9550D+118 can be used for catalog matching and distributor lookup.

IC LED DRIVER LIN DIM 25MA 8SO Product overview: PCA9550D+118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9550D+118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 345212-PCA9550D+118 137-PCA9550D+118
Product Name PMIC - PMIC - LED Drivers - PCA9550D+118 25MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Current Regulator LED Driver - A6261KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 360665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 60 watts
View Details