Manufacturer: NXP
Win Source Part Number: 140068-PCA9539PW,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9539PWRG4; PCA9539PW/Q900; PCA9539PW,118; PCA9539PW/Q900,118;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC I/O EXPANDER I2C 16B 24TSSOP
IC I/O EXPANDER I2C 16B 24TSSOP
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Bus Expanders | Bus Expanders | Bus Expanders |
| Product Number | 140068-PCA9539PW,118 | PCA9539PW,118 | PCA9539PW,118 |
| Product Name | Interface - Interface - I/O Expanders - PCA9539PW,118 | I/O Expanders | Interface - I/O Expanders |
| Bus Protocols | I²C, SMBus |