NXP Semiconductors Interface - Interface - I/O Expanders - PCA9539BS PCA9539BS

Description
Manufacturer: NXP Win Source Part Number: 345190-PCA9539BS Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): TCA9539RTWR; PCA9539BS,118; PCA9539BS,115; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 345190-PCA9539BS Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): TCA9539RTWR; PCA9539BS,118; PCA9539BS,115; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9539BS - 345190-PCA9539BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9539BS
345190-PCA9539BS
Interface - Interface - I/O Expanders - PCA9539BS 345190-PCA9539BS
Manufacturer: NXP Win Source Part Number: 345190-PCA9539BS Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-HVQFN (4x4) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): TCA9539RTWR; PCA9539BS,118; PCA9539BS,115; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 345190-PCA9539BS
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): TCA9539RTWR; PCA9539BS,118; PCA9539BS,115;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders PCA9539BS
PCA9539BS

PCA9539BS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bus Expanders Bus Expanders
Product Number 345190-PCA9539BS PCA9539BS
Product Name Interface - Interface - I/O Expanders - PCA9539BS I/O Expanders
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - JLC1562BFG - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details