Win Source Part Number: 1134564-PCA9532D,118
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Power Switch
Package: Tape & Reel
Applications: Backlight
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: I2C
Voltage - Supply (Min): 2.3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): PCA9532D 118; PCA9532D118;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: PCA9532D-T,PCA9532D-
Base Product Number: PCA9532
LED Driver IC 16 Output Power Switch I²C Dimming 25mA 24-SO
LED Driver IC 16 Output Power Switch I²C Dimming 25mA 24-SO
LED Driver IC 16 Output Power Switch I²C Dimming 25mA 24-SO
IC LED DRIVER PS I2C 25MA 24SO Product overview: PCA9532D,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9532D,118 can be used for catalog matching and distributor lookup.
PCA9532D - 16-Bit I& 178;C-Bus L
IC LED DRIVER LINEAR 25MA 24SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1134564-PCA9532D,118 | 568-13177-2-ND | 137-PCA9532D,118 | PCA9532D,118 | PCA9532D,118 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 25MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-SOIC (0.295", 7.50mm Width) | Bulk | |||
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | ||
| Output Current | 25 milliamps | 25 milliamps |