NXP Semiconductors Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9517AD,118

Description
Win Source Part Number: 1031793-PCA9517AD,11 8 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: I2C Standard Package: 2,500 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 5mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA9509RVHR; PCA9517D,118; PCA9510AD,112; PCA9512AD,118PCA9517 AD,118.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-5927-6,PCA9517AD -T-ND,PCA9517AD-T,56 8-5927-1,PCA9517AD,1 18-ND,PCA9517AD118,5 68-5927-2,9352857631 18 Base Product Number: PCA9517
Request a Quote Datasheet
Description
Win Source Part Number: 1031793-PCA9517AD,11 8 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: I2C Standard Package: 2,500 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 5mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA9509RVHR; PCA9517D,118; PCA9510AD,112; PCA9512AD,118PCA9517 AD,118.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-5927-6,PCA9517AD -T-ND,PCA9517AD-T,56 8-5927-1,PCA9517AD,1 18-ND,PCA9517AD118,5 68-5927-2,9352857631 18 Base Product Number: PCA9517
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1031793-PCA9517AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1031793-PCA9517AD,118
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1031793-PCA9517AD,118
Win Source Part Number: 1031793-PCA9517AD,11 8 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: I2C Standard Package: 2,500 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 5mA Number of Channels: 2 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): TCA9509RVHR; PCA9517D,118; PCA9510AD,112; PCA9512AD,118PCA9517 AD,118.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-5927-6,PCA9517AD -T-ND,PCA9517AD-T,56 8-5927-1,PCA9517AD,1 18-ND,PCA9517AD118,5 68-5927-2,9352857631 18 Base Product Number: PCA9517

Win Source Part Number: 1031793-PCA9517AD,118
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: I2C
Standard Package: 2,500
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 5mA
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 6 pF
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TCA9509RVHR; PCA9517D,118; PCA9510AD,112; PCA9512AD,118PCA9517AD,118.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-5927-6,PCA9517AD-T-ND,PCA9517AD-T,568-5927-1,PCA9517AD,118-ND,PCA9517AD118,568-5927-2,935285763118
Base Product Number: PCA9517

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 568-5927-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
568-5927-6-ND
Signal Buffers, Repeaters, Splitters 568-5927-6-ND
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 568-5927-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
568-5927-1-ND
Signal Buffers, Repeaters, Splitters 568-5927-1-ND
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - 568-5927-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Buffers, Repeaters, Splitters
568-5927-2-ND
Signal Buffers, Repeaters, Splitters 568-5927-2-ND
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet
Interface - Signal Buffers, Repeaters, Splitters - PCA9517AD,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Buffers, Repeaters, Splitters
PCA9517AD,118
Interface - Signal Buffers, Repeaters, Splitters PCA9517AD,118
IC REDRIVER I2C 1CH 400KHZ 8SO

IC REDRIVER I2C 1CH 400KHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number 1031793-PCA9517AD,118 568-5927-6-ND PCA9517AD,118
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Interface - Signal Buffers, Repeaters, Splitters
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD648SH/883B - 909585-AD648SH/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT2244ATSOG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers