IC, BUFFER, I2C/SMBUS, 8TSSOP; Logic Device Type:Bidirectional; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 55W4303 |
| Product Name | Ic, Buffer, I2C/smbus, 8Tssop; Logic Device Type Nxp |